AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
DISCONTINUED BY MANUFACTURER, CONVERTER AC-DC, DIN RAIL, INPUT: 115-230 VAC, OUTPUT: 24 VDC / 10 AMP, 240 WATT,BARRIER STRIP TERMINATIONS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Low Cost
3 Year Warranty
UL508 Listed, NEC NFPA70 Class 2(1) (/C2 Models)
Convection Cooled
Conforms to EN61000-3-2 (PFC)
Conducted and Radiated EMI, Class B
Input Transient Protection, IEC61000-4
Semi F47 Compliant (DLP180 & 240 only)
| TDK-Lambda Americas Inc. | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | DLP240-24-1 | 41446411 | 70177477 |
| Product Name | AC-DC Power Supplies | Power Supply | Power Supply, DIN Ral Mount, 24V, 10A, 240W, 85-264 VAC, Barrier Strip Term |
| Type | DC Power Supply | DC Power Supply | |
| Technology | Switching Power Supply | ||
| Form Factor | DIN Rail | ||
| Operating Temperature | -10 to 60 C (14 to 140 F) | ||
| Regulatory Compliance | EN60529 IP20 CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 CSA C22.2 No.14 UL508 EN50178 CATEGORY III (Primary) |