TDK-Lambda Americas Inc., High Power Division Inductor; Product Range Tdk-Lambda DFP10112

Description
INDUCTOR; Product Range:PFE Series; Fuse Current:-; Voltage Rating VAC:250V; Functioning Temperature:139°C; Fuse Terminals:Radial Leaded; Holding Temperature:- RoHS Compliant: Yes
Datasheet
Description
INDUCTOR; Product Range:PFE Series; Fuse Current:-; Voltage Rating VAC:250V; Functioning Temperature:139°C; Fuse Terminals:Radial Leaded; Holding Temperature:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor; Product Range Tdk-Lambda - 04P1802 - Newark, An Avnet Company
Chicago, IL, United States
Inductor; Product Range Tdk-Lambda
04P1802
Inductor; Product Range Tdk-Lambda 04P1802
INDUCTOR; Product Range:PFE Series; Fuse Current:-; Voltage Rating VAC:250V; Functioning Temperature:139°C; Fuse Terminals:Radial Leaded; Holding Temperature:- RoHS Compliant: Yes

INDUCTOR; Product Range:PFE Series; Fuse Current:-; Voltage Rating VAC:250V; Functioning Temperature:139°C; Fuse Terminals:Radial Leaded; Holding Temperature:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 04P1802
Product Name Inductor; Product Range Tdk-Lambda
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1620224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 70
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details