TDK U.S.A. Corporation RF Filters DEA453960BT-3002B1

Description
3.96GHz Center Frequency Band Pass RF Filter (Radio Frequency) 1.584GHz Bandwidth 1.7dB 1812 (4532 Metric), 8 PC Pad
Request a Quote Datasheet
Description
3.96GHz Center Frequency Band Pass RF Filter (Radio Frequency) 1.584GHz Bandwidth 1.7dB 1812 (4532 Metric), 8 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 445-3388-2-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
445-3388-2-ND
RF Filters 445-3388-2-ND
3.96GHz Center Frequency Band Pass RF Filter (Radio Frequency) 1.584GHz Bandwidth 1.7dB 1812 (4532 Metric), 8 PC Pad

3.96GHz Center Frequency Band Pass RF Filter (Radio Frequency) 1.584GHz Bandwidth 1.7dB 1812 (4532 Metric), 8 PC Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - RF Filters
DEA453960BT-3002B1
Filters - RF Filters DEA453960BT-3002B1
Win Source Part Number: 1042192-DEA453960BT- 3002B1 Category: Filters>RF Filters Series: DEA Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 3.96GHz Center Insertion Loss: 1.7dB Filter Type: Band Pass Height (Max): 0.035" (0.90mm) Bandwidth: 1.584GHz Package / Case: 1812 (4532 Metric), 8 PC Pad Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Alternative Parts (Cross-Reference): DEA453960BT-3002B1DE A453960BT3002B1; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: DEA453960BT3002B1,44 5-3388-1,445-3388-2, 445-3388-6 Product Status: Obsolete

Win Source Part Number: 1042192-DEA453960BT-3002B1
Category: Filters>RF Filters
Series: DEA
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency: 3.96GHz Center
Insertion Loss: 1.7dB
Filter Type: Band Pass
Height (Max): 0.035" (0.90mm)
Bandwidth: 1.584GHz
Package / Case: 1812 (4532 Metric), 8 PC Pad
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Alternative Parts (Cross-Reference): DEA453960BT-3002B1DEA453960BT3002B1;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: TDK Corporation
Other Names: DEA453960BT3002B1,445-3388-1,445-3388-2,445-3388-6
Product Status: Obsolete

Buy Now
RF FILTER BAND PASS 3.96GHZ 1812

RF FILTER BAND PASS 3.96GHZ 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 445-3388-2-ND DEA453960BT-3002B1 DEA453960BT-3002B1
Product Name RF Filters Filters - RF Filters RF Filters
Filter Technology Passive Filter
Filter Type Bandpass Bandpass; Band Pass
Fc 3960 MHz 3960 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2490.5 MHz Cavity Band Pass Filter - AB2490B725 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 15000 kHz
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
View Details
Ceramic Filters - 50-ECS-DCF-109DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
Low Pass Filter - 5o2764200 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 1800 MHz
View Details