TDK U.S.A. Corporation RF Filters - DEA252450BT-7014D1 DEA252450BT-7014D1

Description
Manufacturer: TDK Corporation Win Source Part Number: 1032828-DEA252450BT- 7014D1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 2.45GHz Center Insertion Loss: 1.2dB Filter Type: Band Pass Height (Max): 0.039" (1.00mm) Bandwidth: 100MHz Categories: Filters Status: Active Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1032828-DEA252450BT- 7014D1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 2.45GHz Center Insertion Loss: 1.2dB Filter Type: Band Pass Height (Max): 0.039" (1.00mm) Bandwidth: 100MHz Categories: Filters Status: Active Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - DEA252450BT-7014D1
DEA252450BT-7014D1
RF Filters - DEA252450BT-7014D1 DEA252450BT-7014D1
Manufacturer: TDK Corporation Win Source Part Number: 1032828-DEA252450BT- 7014D1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 2.45GHz Center Insertion Loss: 1.2dB Filter Type: Band Pass Height (Max): 0.039" (1.00mm) Bandwidth: 100MHz Categories: Filters Status: Active Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1032828-DEA252450BT-7014D1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency: 2.45GHz Center
Insertion Loss: 1.2dB
Filter Type: Band Pass
Height (Max): 0.039" (1.00mm)
Bandwidth: 100MHz
Categories: Filters
Status: Active
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF FILTER BAND PASS 2.45GHZ 1008

RF FILTER BAND PASS 2.45GHZ 1008

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number DEA252450BT-7014D1 DEA252450BT-7014D1
Product Name RF Filters - DEA252450BT-7014D1 RF Filters
Filter Type Bandpass; Band Pass
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ3500TR7TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 3500 MHz
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
Lumped LC Band Pass Filter, 400 - 510 MHz, 50Ω - BPF-C450+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers