TDK U.S.A. Corporation RF Filters DEA252450BT-2109C3

Description
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1008 (2520 Metric), 4 PC Pad
Request a Quote Datasheet
Description
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1008 (2520 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 445-15651-2-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
445-15651-2-ND
RF Filters 445-15651-2-ND
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1008 (2520 Metric), 4 PC Pad

2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1008 (2520 Metric), 4 PC Pad

Buy Now Datasheet
RF FILTER BAND PASS 2.45GHZ 1008

RF FILTER BAND PASS 2.45GHZ 1008

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 445-15651-2-ND DEA252450BT-2109C3
Product Name RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 14 - 15.9 GHz Bandpass Filter - MFBP-00082CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 14000 to 15900 MHz
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Fc 24 to 4000 MHz
View Details
Band Pass Filter - 5o26801150 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -20 to 60 C (-4 to 140 F)
Fc 1616 to 1627 MHz
View Details
1990-2010MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 1 Watts (CW) - HRT-BF(2000/20)-977S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 20000 kHz
Insertion Loss 1.5 dB
View Details