TDK U.S.A. Corporation Filters - RF Filters DEA251002LT-5048A1

Description
Win Source Part Number: 1150649-DEA251002LT- 5048A1 Category: Filters>RF Filters Series: DEA Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 503.5GHz Center Insertion Loss: 2.63dB Filter Type: Low Pass Height (Max): 0.039" (1.00mm) Bandwidth: 997MHz Package / Case: 1008 (2520 Metric), 4 PC Pad Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-DEA251002LT-5048 A1DKR,445-DEA251002L T-5048A1TR,445-DEA25 1002LT-5048A1CT
Request a Quote Datasheet
Description
Win Source Part Number: 1150649-DEA251002LT- 5048A1 Category: Filters>RF Filters Series: DEA Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 503.5GHz Center Insertion Loss: 2.63dB Filter Type: Low Pass Height (Max): 0.039" (1.00mm) Bandwidth: 997MHz Package / Case: 1008 (2520 Metric), 4 PC Pad Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-DEA251002LT-5048 A1DKR,445-DEA251002L T-5048A1TR,445-DEA25 1002LT-5048A1CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - RF Filters
DEA251002LT-5048A1
Filters - RF Filters DEA251002LT-5048A1
Win Source Part Number: 1150649-DEA251002LT- 5048A1 Category: Filters>RF Filters Series: DEA Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 503.5GHz Center Insertion Loss: 2.63dB Filter Type: Low Pass Height (Max): 0.039" (1.00mm) Bandwidth: 997MHz Package / Case: 1008 (2520 Metric), 4 PC Pad Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-DEA251002LT-5048 A1DKR,445-DEA251002L T-5048A1TR,445-DEA25 1002LT-5048A1CT

Win Source Part Number: 1150649-DEA251002LT-5048A1
Category: Filters>RF Filters
Series: DEA
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency: 503.5GHz Center
Insertion Loss: 2.63dB
Filter Type: Low Pass
Height (Max): 0.039" (1.00mm)
Bandwidth: 997MHz
Package / Case: 1008 (2520 Metric), 4 PC Pad
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: TDK Corporation
Other Names: 445-DEA251002LT-5048A1DKR,445-DEA251002LT-5048A1TR,445-DEA251002LT-5048A1CT

Buy Now Datasheet
RF Filters - 445-DEA251002LT-5048A1DKR-ND - DigiKey
Thief River Falls, MN, United States
Frequency Low Pass RF Filter (Radio Frequency) 997MHz Bandwidth 1008 (2520 Metric), 4 PC Pad

Frequency Low Pass RF Filter (Radio Frequency) 997MHz Bandwidth 1008 (2520 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 445-DEA251002LT-5048A1CT-ND - DigiKey
Thief River Falls, MN, United States
Frequency Low Pass RF Filter (Radio Frequency) 997MHz Bandwidth 1008 (2520 Metric), 4 PC Pad

Frequency Low Pass RF Filter (Radio Frequency) 997MHz Bandwidth 1008 (2520 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 445-DEA251002LT-5048A1TR-ND - DigiKey
Thief River Falls, MN, United States
Frequency Low Pass RF Filter (Radio Frequency) 997MHz Bandwidth 1008 (2520 Metric), 4 PC Pad

Frequency Low Pass RF Filter (Radio Frequency) 997MHz Bandwidth 1008 (2520 Metric), 4 PC Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number DEA251002LT-5048A1 445-DEA251002LT-5048A1DKR-ND
Product Name Filters - RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

DC-2250MHz – Low Pass Filter - UIYLPF16525A - UIY Inc.
Specs
Filter Type Low Pass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 2580 to 8000 MHz
View Details
Band Pass Filter - 5o2635130 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 30000 to 33000 MHz
View Details
RF Filters - 2312-QPQ5601SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 6535 MHz
View Details
513 MHz Lowpass Filter - AE513L9114 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 513 MHz
Insertion Loss 3 dB
View Details