2.442GHz Center Frequency High Pass RF Filter (Radio Frequency) 84MHz Bandwidth 0.65dB 0805 (2012 Metric), 6 PC Pad
2.442GHz Center Frequency High Pass RF Filter (Radio Frequency) 84MHz Bandwidth 0.65dB 0805 (2012 Metric), 6 PC Pad
RF FILTER HI PASS 2.442GHZ 0805
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | 445-3260-1-ND | DEA202484HT-8002A1 |
| Product Name | RF Filters | RF Filters |
| Filter Technology | Passive Filter | |
| Filter Type | High Pass | High Pass |
| Fc | 2442 MHz | 2442 MHz |