TDK Corporation Filters - RF Filters DEA202450BT-7152A1

Description
Win Source Part Number: 959110-DEA202450BT-7 152A1 Category: Filters>RF Filters Package: Tape & Reel (TR) Standard Package: 2,000 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Other Names: 445-DEA202450BT-7152 A1TR Product Status: Not For New Designs
Request a Quote
Description
Win Source Part Number: 959110-DEA202450BT-7 152A1 Category: Filters>RF Filters Package: Tape & Reel (TR) Standard Package: 2,000 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Other Names: 445-DEA202450BT-7152 A1TR Product Status: Not For New Designs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - RF Filters
DEA202450BT-7152A1
Filters - RF Filters DEA202450BT-7152A1
Win Source Part Number: 959110-DEA202450BT-7 152A1 Category: Filters>RF Filters Package: Tape & Reel (TR) Standard Package: 2,000 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Other Names: 445-DEA202450BT-7152 A1TR Product Status: Not For New Designs

Win Source Part Number: 959110-DEA202450BT-7152A1
Category: Filters>RF Filters
Package: Tape & Reel (TR)
Standard Package: 2,000
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Other Names: 445-DEA202450BT-7152A1TR
Product Status: Not For New Designs

Buy Now
RF FILTER BAND PASS

RF FILTER BAND PASS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number DEA202450BT-7152A1 DEA202450BT-7152A1
Product Name Filters - RF Filters RF Filters
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF194100A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1500 MHz
View Details
Passive GaAs MMIC 2.6 GHz Lowpass Filter - MFLP-00023CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 2010 MHz
View Details
Ceramic Filters - LTM455DU-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Filter Type AM
Fc 0.4550 MHz
View Details
RF Filters - 2312-QPQ1909TR13TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2448 MHz
View Details