TDK Corporation RF Filters - DEA202450BT-7118M1 DEA202450BT-7118M1

Description
Manufacturer: TDK Corporation Win Source Part Number: 916876-DEA202450BT-7 118M1 Features: Frequency RF Filter (Radio Frequency) Bandwidth Package: Reel - TR Part Status: Not For New Designs Categories: Filters Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 916876-DEA202450BT-7 118M1 Features: Frequency RF Filter (Radio Frequency) Bandwidth Package: Reel - TR Part Status: Not For New Designs Categories: Filters Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Filters - DEA202450BT-7118M1 - DEA202450BT-7118M1 - Win Source Electronics
Laguna Hills, CA, United States
RF Filters - DEA202450BT-7118M1
DEA202450BT-7118M1
RF Filters - DEA202450BT-7118M1 DEA202450BT-7118M1
Manufacturer: TDK Corporation Win Source Part Number: 916876-DEA202450BT-7 118M1 Features: Frequency RF Filter (Radio Frequency) Bandwidth Package: Reel - TR Part Status: Not For New Designs Categories: Filters Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited)

Manufacturer: TDK Corporation
Win Source Part Number: 916876-DEA202450BT-7118M1
Features: Frequency RF Filter (Radio Frequency) Bandwidth
Package: Reel - TR
Part Status: Not For New Designs
Categories: Filters
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)

Buy Now
RF FILTER BAND PASS

RF FILTER BAND PASS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number DEA202450BT-7118M1 DEA202450BT-7118M1
Product Name RF Filters - DEA202450BT-7118M1 RF Filters
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

12 to 18GHz – Band Pass Filter - UIYBPF7016A - UIY Inc.
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
Bandwidth 1.20E7 to 1.80E7 kHz
Insertion Loss 1 dB
View Details
Band Pass Filter - 5o2649220 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 6000 to 9000 MHz
View Details
2300-2450MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2375/150)-1597S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 2 dB
View Details
FH-1700, 17 GHz Highpass Filter - FH-1700 - Marki Microwave LLC
Specs
Filter Type High Pass
Fc 17000 to 0.0 MHz
Package Type Connectorized
View Details