TDK U.S.A. Corporation RF Filters - DEA202450BT-7116E1 DEA202450BT-7116E1

Description
Manufacturer: TDK Corporation Win Source Part Number: 730548-DEA202450BT-7 116E1 Packaging: Reel Mounting Style: SMD Frequency: 2.45GHz Center Insertion Loss: 2dB Filter Type: Balance Bandwidth: 100MHz Categories: Filters Manufacturer Package: 0805 , 8 PC Pad Height (Maximum): 0.041" (1.05mm) Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 730548-DEA202450BT-7 116E1 Packaging: Reel Mounting Style: SMD Frequency: 2.45GHz Center Insertion Loss: 2dB Filter Type: Balance Bandwidth: 100MHz Categories: Filters Manufacturer Package: 0805 , 8 PC Pad Height (Maximum): 0.041" (1.05mm) Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - DEA202450BT-7116E1
DEA202450BT-7116E1
RF Filters - DEA202450BT-7116E1 DEA202450BT-7116E1
Manufacturer: TDK Corporation Win Source Part Number: 730548-DEA202450BT-7 116E1 Packaging: Reel Mounting Style: SMD Frequency: 2.45GHz Center Insertion Loss: 2dB Filter Type: Balance Bandwidth: 100MHz Categories: Filters Manufacturer Package: 0805 , 8 PC Pad Height (Maximum): 0.041" (1.05mm) Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Manufacturer: TDK Corporation
Win Source Part Number: 730548-DEA202450BT-7116E1
Packaging: Reel
Mounting Style: SMD
Frequency: 2.45GHz Center
Insertion Loss: 2dB
Filter Type: Balance
Bandwidth: 100MHz
Categories: Filters
Manufacturer Package: 0805 , 8 PC Pad
Height (Maximum): 0.041" (1.05mm)
Popularity: Low
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Buy Now
RF Filters - 445-180201-2-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Center Frequency Balance RF Filter (Radio Frequency) 100MHz Bandwidth 2dB 0805 (2012 Metric), 8 PC Pad

2.45GHz Center Frequency Balance RF Filter (Radio Frequency) 100MHz Bandwidth 2dB 0805 (2012 Metric), 8 PC Pad

Buy Now Datasheet
RF FILTER BALANCE 2.45GHZ 0805

RF FILTER BALANCE 2.45GHZ 0805

Supplier's Site Datasheet
MULTILAYER BAND PASS FILTER (BAL - 769-DEA202450BT-7116E1 - Utmel Electronic Limited
Hong Kong, China
MULTILAYER BAND PASS FILTER (BAL
769-DEA202450BT-7116E1
MULTILAYER BAND PASS FILTER (BAL 769-DEA202450BT-7116E1
MULTILAYER BAND PASS FILTER (BAL

MULTILAYER BAND PASS FILTER (BAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number DEA202450BT-7116E1 445-180201-2-ND DEA202450BT-7116E1 769-DEA202450BT-7116E1
Product Name RF Filters - DEA202450BT-7116E1 RF Filters RF Filters MULTILAYER BAND PASS FILTER (BAL
Filter Technology Passive Filter
Filter Type Balance Balance
Fc 2450 MHz 2450 MHz 2450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-109CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
FB-1445SM, 14.45 GHz Surface Mount Bandpass Filter - FB-1445SM - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 13200 to 15700 MHz
Package Type Surface Mount
View Details
RF Filters - 2312-QPQ5500SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5503 MHz
View Details