TDK U.S.A. Corporation RF Filters DEA202450BT-1275A1

Description
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.4dB 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet
Description
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.4dB 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 445-6870-1-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
445-6870-1-ND
RF Filters 445-6870-1-ND
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.4dB 0805 (2012 Metric), 4 PC Pad

2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.4dB 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 445-6870-2-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
445-6870-2-ND
RF Filters 445-6870-2-ND
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.4dB 0805 (2012 Metric), 4 PC Pad

2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.4dB 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 445-6870-6-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
445-6870-6-ND
RF Filters 445-6870-6-ND
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.4dB 0805 (2012 Metric), 4 PC Pad

2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.4dB 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
RF FILTER BAND PASS 2.45GHZ 0805

RF FILTER BAND PASS 2.45GHZ 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 445-6870-1-ND DEA202450BT-1275A1
Product Name RF Filters RF Filters
Filter Technology Passive Filter
Filter Type Bandpass Bandpass; Band Pass
Fc 2450 MHz 2450 MHz
Bandwidth 100000 kHz 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Stop Filter - UIYBSF202152A - UIY Inc.
Specs
Filter Type Band Reject
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1025 to 1035 MHz
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
Passive GaAs MMIC 3.5 - 5.5 GHz Bandpass Filter - MFBP-00092PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 3580 to 5460 MHz
View Details
Band Pass Filter - 5o2683660 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1350 to 1550 MHz
View Details