TDK U.S.A. Corporation RF Filters DEA165850LT-1197B2

Description
5.425GHz Center Frequency Low Pass RF Filter (Radio Frequency) 1.05GHz Bandwidth 0.7dB 0603 (1608 Metric), 4 PC Pad
Request a Quote Datasheet
Description
5.425GHz Center Frequency Low Pass RF Filter (Radio Frequency) 1.05GHz Bandwidth 0.7dB 0603 (1608 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 445-3259-2-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
445-3259-2-ND
RF Filters 445-3259-2-ND
5.425GHz Center Frequency Low Pass RF Filter (Radio Frequency) 1.05GHz Bandwidth 0.7dB 0603 (1608 Metric), 4 PC Pad

5.425GHz Center Frequency Low Pass RF Filter (Radio Frequency) 1.05GHz Bandwidth 0.7dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
RF FILTER LOW PASS 5.425GHZ 0603

RF FILTER LOW PASS 5.425GHZ 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 445-3259-2-ND DEA165850LT-1197B2
Product Name RF Filters RF Filters
Filter Technology Passive Filter
Filter Type Low Pass Low Pass; Low Pass
Fc 5425 MHz 5425 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Cavity Filters: Very low insertion loss and high selectivity -  - Smiths Interconnect, a Molex company
Specs
Fc 30 to 51000 MHz
View Details
DC-26000MHz 2.92-Female Microstrip Low Pass Filter Rated at 1 Watts (CW) - HRT-LF(DC/26000)-2151SM - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 26000 MHz
Insertion Loss 3 dB
View Details
11 to 13GHz – Band Pass Filter - UIYBPF4517A - UIY Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 6000 MHz
Bandwidth 1.10E7 to 1.30E7 kHz
View Details
Ceramic Filters - ECS-DCF-106 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers