TDK U.S.A. Corporation Filters - RF Filters DEA165538BT-2236B1-H

Description
Win Source Part Number: 1373367-DEA165538BT- 2236B1-H Category: Filters - RF Filters Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: DEA Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric), 3 PC Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Height (Max): 0.026" (0.65mm) Insertion Loss: 1.8dB Filter Type: Band Pass
Request a Quote Datasheet
Description
Win Source Part Number: 1373367-DEA165538BT- 2236B1-H Category: Filters - RF Filters Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: DEA Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric), 3 PC Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Height (Max): 0.026" (0.65mm) Insertion Loss: 1.8dB Filter Type: Band Pass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - RF Filters - DEA165538BT-2236B1-H - Win Source Electronics
Laguna Hills, CA, United States
Filters - RF Filters
DEA165538BT-2236B1-H
Filters - RF Filters DEA165538BT-2236B1-H
Win Source Part Number: 1373367-DEA165538BT- 2236B1-H Category: Filters - RF Filters Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: DEA Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric), 3 PC Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Height (Max): 0.026" (0.65mm) Insertion Loss: 1.8dB Filter Type: Band Pass

Win Source Part Number: 1373367-DEA165538BT-2236B1-H
Category: Filters - RF Filters
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: DEA
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric), 3 PC Pad
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Height (Max): 0.026" (0.65mm)
Insertion Loss: 1.8dB
Filter Type: Band Pass

Buy Now Datasheet
RF Filters - 445-180211-6-ND - DigiKey
Thief River Falls, MN, United States
Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1.8dB 0603 (1608 Metric), 3 PC Pad

Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1.8dB 0603 (1608 Metric), 3 PC Pad

Buy Now Datasheet
RF Filters - 445-180211-2-ND - DigiKey
Thief River Falls, MN, United States
Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1.8dB 0603 (1608 Metric), 3 PC Pad

Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1.8dB 0603 (1608 Metric), 3 PC Pad

Buy Now Datasheet
RF Filters - 445-180211-1-ND - DigiKey
Thief River Falls, MN, United States
Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1.8dB 0603 (1608 Metric), 3 PC Pad

Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 1.8dB 0603 (1608 Metric), 3 PC Pad

Buy Now Datasheet
RF FILTER BAND PASS 0603

RF FILTER BAND PASS 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number DEA165538BT-2236B1-H 445-180211-6-ND DEA165538BT-2236B1-H
Product Name Filters - RF Filters RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Wi-Fi U-NII 1-3 bandBoost™ Filter - QPQ5510 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
RF Filters - 1761-1018-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 2000 MHz
View Details
2 suppliers
1.3-19GHz SMA-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF01P319S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 1300 to 19000 MHz
Insertion Loss 1.5 dB
View Details
Passive GaAs MMIC 21.9 - 29.5 GHz Bandpass Filter - MFBP-00134CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 21850 to 29490 MHz
View Details