2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1dB 0603 (1608 Metric), 6 PC Pad
2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1dB 0603 (1608 Metric), 6 PC Pad
Manufacturer: TDK Corporation
Win Source Part Number: 916870-DEA162500LT-5
Series: DEA
Features: 2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1dB 0603 (1608 Metric), 6 PC Pad
Package: Reel - TR
Package: 0603 (1608 Metric), 6 PC Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
Other Part Number: 445-175616-6, 445-175616-2, 445-175616-1
RF FILTER LOW PASS 2.45GHZ 0603
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | 445-175616-1-ND | DEA162500LT-5033A2 | DEA162500LT-5033A2 |
| Product Name | RF Filters | RF Filters - DEA162500LT-5033A2 | RF Filters |
| Filter Technology | Passive Filter | ||
| Filter Type | Low Pass | Low Pass; Low Pass | |
| Fc | 2450 MHz | 2450 MHz |