2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.3dB 0603 (1608 Metric)
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.3dB 0603 (1608 Metric)
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.3dB 0603 (1608 Metric)
Manufacturer: TDK Corporation
Win Source Part Number: 730547-DEA162450BT-1
Packaging: Reel
Mounting Style: SMD
Frequency: 2.45GHz Center
Insertion Loss: 1.3dB
Filter Type: Band Pass
Bandwidth: 100MHz
Categories: Filters
Manufacturer Package: 0603 (1608 Metric)
Height (Maximum): 0.035" (0.90mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.027" W (1.60mm x 0.70mm)
FILTER LOWPASS 2.45GHZ 0603
RF FILTER BAND PASS 2.45GHZ 0603
| DigiKey | Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | 445-174763-2-ND | DEA162450BT-1298A1 | 769-DEA162450BT-1298A1 | DEA162450BT-1298A1 |
| Product Name | RF Filters | RF Filters - DEA162450BT-1298A1 | FILTER LOWPASS 2.45GHZ 0603 | RF Filters |
| Filter Technology | Passive Filter | |||
| Filter Type | Bandpass | Bandpass; Low Pass | Bandpass; Band Pass | |
| Fc | 2450 MHz | 2450 MHz | 2450 MHz |