TDK U.S.A. Corporation Filters- RF Filters DEA162450BT-1289A3

Description
Manufacturer: TDK Corporation Category: Filters- RF Filters Series: DEA Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Not For New Designs Frequency: 2.45GHz Center Filter Type: Band Pass Insertion Loss: 1.3dB Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric), 4 PC Pad
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Category: Filters- RF Filters Series: DEA Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Not For New Designs Frequency: 2.45GHz Center Filter Type: Band Pass Insertion Loss: 1.3dB Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters- RF Filters - DEA162450BT-1289A3 - Win Source Electronics
Laguna Hills, CA, United States
Filters- RF Filters
DEA162450BT-1289A3
Filters- RF Filters DEA162450BT-1289A3
Manufacturer: TDK Corporation Category: Filters- RF Filters Series: DEA Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Not For New Designs Frequency: 2.45GHz Center Filter Type: Band Pass Insertion Loss: 1.3dB Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric), 4 PC Pad

Manufacturer: TDK Corporation
Category: Filters- RF Filters
Series: DEA
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Not For New Designs
Frequency: 2.45GHz Center
Filter Type: Band Pass
Insertion Loss: 1.3dB
Mounting Type: Surface Mount
Package / Case: 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 445-173090-2-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.3dB 0603 (1608 Metric), 4 PC Pad

2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.3dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 445-173090-1-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.3dB 0603 (1608 Metric), 4 PC Pad

2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.3dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 445-173090-6-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.3dB 0603 (1608 Metric), 4 PC Pad

2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.3dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
RF FILTER BAND PASS 2.45GHZ 0603

RF FILTER BAND PASS 2.45GHZ 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number DEA162450BT-1289A3 445-173090-2-ND DEA162450BT-1289A3
Product Name Filters- RF Filters RF Filters RF Filters
Filter Technology Passive Filter
Filter Type Bandpass Bandpass; Band Pass
Fc 2450 MHz 2450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 1064922 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Ceramic Filter; Saw Filter
Fc 782 MHz
View Details
RF Filters - 1761-1051-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 4500 MHz
View Details
2 suppliers
2039-2081MHz N-Female Cavity Bandstop Filter Rated at 60 Watts (CW) - HRT-SF(2060/42)-2245N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 1000 to 2556 MHz
Insertion Loss 1 dB
View Details
Passive GaAs MMIC 11.99 - 13.94 GHz Bandpass Filter - MFBP-00081CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 11990 to 13940 MHz
View Details