TDK U.S.A. Corporation RF Filters DEA162025LT-5046E1

Description
1.9525GHz Center Frequency Low Pass RF Filter (Radio Frequency) 145MHz Bandwidth 1dB 0603 (1608 Metric), 4 PC Pad
Request a Quote Datasheet
Description
1.9525GHz Center Frequency Low Pass RF Filter (Radio Frequency) 145MHz Bandwidth 1dB 0603 (1608 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 445-DEA162025LT-5046E1TR-ND - DigiKey
Thief River Falls, MN, United States
1.9525GHz Center Frequency Low Pass RF Filter (Radio Frequency) 145MHz Bandwidth 1dB 0603 (1608 Metric), 4 PC Pad

1.9525GHz Center Frequency Low Pass RF Filter (Radio Frequency) 145MHz Bandwidth 1dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 445-DEA162025LT-5046E1DKR-ND - DigiKey
Thief River Falls, MN, United States
1.9525GHz Center Frequency Low Pass RF Filter (Radio Frequency) 145MHz Bandwidth 1dB 0603 (1608 Metric), 4 PC Pad

1.9525GHz Center Frequency Low Pass RF Filter (Radio Frequency) 145MHz Bandwidth 1dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 445-DEA162025LT-5046E1CT-ND - DigiKey
Thief River Falls, MN, United States
1.9525GHz Center Frequency Low Pass RF Filter (Radio Frequency) 145MHz Bandwidth 1dB 0603 (1608 Metric), 4 PC Pad

1.9525GHz Center Frequency Low Pass RF Filter (Radio Frequency) 145MHz Bandwidth 1dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Laguna Hills, CA, United States
RF Filters - DEA162025LT-5046E1
DEA162025LT-5046E1
RF Filters - DEA162025LT-5046E1 DEA162025LT-5046E1
Manufacturer: TDK Corporation Win Source Part Number: 752885-DEA162025LT-5 046E1 Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 1641+ Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 752885-DEA162025LT-5046E1
Manufacturer Homepage: www.tdk.com
Reference case: SMD
Reference Date Code: 1641+
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 445-DEA162025LT-5046E1TR-ND DEA162025LT-5046E1
Product Name RF Filters RF Filters - DEA162025LT-5046E1
Filter Technology Passive Filter
Filter Type Low Pass
Fc 1952 MHz
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 2720 - 3570 MHz, 50Ω - BFCN-3115+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 3115 dB
View Details
4 suppliers
C-Band Switched Filter Bank Module - QPB1055 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
RF Filters - 1761-B116NC5S-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 11650 MHz
View Details
2 suppliers