TDK U.S.A. Corporation RF Filters - DEA162025LT-5003C3 DEA162025LT-5003C3

Description
Manufacturer: TDK Corporation Win Source Part Number: 1032819-DEA162025LT- 5003C3 Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 1.4525GHz Center Filter Type: Low Pass Height (Max): 0.028" (0.70mm) Bandwidth: 1.145GHz Categories: Filters Status: Active Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1032819-DEA162025LT- 5003C3 Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 1.4525GHz Center Filter Type: Low Pass Height (Max): 0.028" (0.70mm) Bandwidth: 1.145GHz Categories: Filters Status: Active Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - DEA162025LT-5003C3
DEA162025LT-5003C3
RF Filters - DEA162025LT-5003C3 DEA162025LT-5003C3
Manufacturer: TDK Corporation Win Source Part Number: 1032819-DEA162025LT- 5003C3 Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 1.4525GHz Center Filter Type: Low Pass Height (Max): 0.028" (0.70mm) Bandwidth: 1.145GHz Categories: Filters Status: Active Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1032819-DEA162025LT-5003C3
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency: 1.4525GHz Center
Filter Type: Low Pass
Height (Max): 0.028" (0.70mm)
Bandwidth: 1.145GHz
Categories: Filters
Status: Active
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
RF Filters - 445-174207-1-ND - DigiKey
Thief River Falls, MN, United States
1.4525GHz Center Frequency Low Pass RF Filter (Radio Frequency) 1.145GHz Bandwidth 0603 (1608 Metric), 6 PC Pad

1.4525GHz Center Frequency Low Pass RF Filter (Radio Frequency) 1.145GHz Bandwidth 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Filters - 445-174207-6-ND - DigiKey
Thief River Falls, MN, United States
1.4525GHz Center Frequency Low Pass RF Filter (Radio Frequency) 1.145GHz Bandwidth 0603 (1608 Metric), 6 PC Pad

1.4525GHz Center Frequency Low Pass RF Filter (Radio Frequency) 1.145GHz Bandwidth 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Filters - 445-174207-2-ND - DigiKey
Thief River Falls, MN, United States
1.4525GHz Center Frequency Low Pass RF Filter (Radio Frequency) 1.145GHz Bandwidth 0603 (1608 Metric), 6 PC Pad

1.4525GHz Center Frequency Low Pass RF Filter (Radio Frequency) 1.145GHz Bandwidth 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF FILTER LO PASS 1.4525GHZ 0603

RF FILTER LO PASS 1.4525GHZ 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number DEA162025LT-5003C3 445-174207-1-ND DEA162025LT-5003C3
Product Name RF Filters - DEA162025LT-5003C3 RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

1550-1615 MHz Low Pass Filter - AE1615L9277 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1615 MHz
Insertion Loss 0.6000 dB
View Details
Filter Select Plus -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
Low Pass Filter - 5o2790800 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 865 MHz
View Details