1.95GHz Center Frequency Band Pass RF Filter (Radio Frequency) 145MHz Bandwidth 2.2dB 0603 (1608 Metric), 4 PC Pad
1.95GHz Center Frequency Band Pass RF Filter (Radio Frequency) 145MHz Bandwidth 2.2dB 0603 (1608 Metric), 4 PC Pad
1.95GHz Center Frequency Band Pass RF Filter (Radio Frequency) 145MHz Bandwidth 2.2dB 0603 (1608 Metric), 4 PC Pad
| DigiKey | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 445-DEA161953BT-2303B1-HDKR-ND |
| Product Name | RF Filters |
| Filter Technology | Passive Filter |
| Filter Type | Bandpass |
| Fc | 1950 MHz |