TDK U.S.A. Corporation RF Filters - DEA160960LT-5044C1 DEA160960LT-5044C1

Description
Manufacturer: TDK Corporation Win Source Part Number: 916866-DEA160960LT-5 044C1 Series: DEA Features: 829.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.7dB 0603 (1608 Metric), 6 PC Pad Package: Reel - TR Package: 0603 (1608 Metric), 6 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8548.90.0100 Other Part Number: 445-180968-6, 445-180968-2, 445-180968-1
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 916866-DEA160960LT-5 044C1 Series: DEA Features: 829.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.7dB 0603 (1608 Metric), 6 PC Pad Package: Reel - TR Package: 0603 (1608 Metric), 6 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8548.90.0100 Other Part Number: 445-180968-6, 445-180968-2, 445-180968-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - DEA160960LT-5044C1
DEA160960LT-5044C1
RF Filters - DEA160960LT-5044C1 DEA160960LT-5044C1
Manufacturer: TDK Corporation Win Source Part Number: 916866-DEA160960LT-5 044C1 Series: DEA Features: 829.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.7dB 0603 (1608 Metric), 6 PC Pad Package: Reel - TR Package: 0603 (1608 Metric), 6 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8548.90.0100 Other Part Number: 445-180968-6, 445-180968-2, 445-180968-1

Manufacturer: TDK Corporation
Win Source Part Number: 916866-DEA160960LT-5044C1
Series: DEA
Features: 829.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.7dB 0603 (1608 Metric), 6 PC Pad
Package: Reel - TR
Package: 0603 (1608 Metric), 6 PC Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8548.90.0100
Other Part Number: 445-180968-6, 445-180968-2, 445-180968-1

Buy Now Datasheet
RF Filters - 445-180968-6-ND - DigiKey
Thief River Falls, MN, United States
829.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.7dB 0603 (1608 Metric), 6 PC Pad

829.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.7dB 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Filters - 445-180968-2-ND - DigiKey
Thief River Falls, MN, United States
829.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.7dB 0603 (1608 Metric), 6 PC Pad

829.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.7dB 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF Filters - 445-180968-1-ND - DigiKey
Thief River Falls, MN, United States
829.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.7dB 0603 (1608 Metric), 6 PC Pad

829.5MHz Center Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.7dB 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
RF FILTER LOW PASS 829.5MHZ 0603

RF FILTER LOW PASS 829.5MHZ 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number DEA160960LT-5044C1 445-180968-6-ND DEA160960LT-5044C1
Product Name RF Filters - DEA160960LT-5044C1 RF Filters RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-880060-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 1228 MHz
View Details
RF Filters - 1761-B047MC5S-TDKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 4700 MHz
View Details
DC-5600MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW) - HRT-LF(DC/5600)-2282S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 5600 MHz
Insertion Loss 2 dB
View Details
MFLP-00003CH, Passive GaAs MMIC 12.2 GHz Lowpass Filter - MFLP-00003CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 12200 MHz
View Details