TDK U.S.A. Corporation RF Filters - DEA102025LT-6313A1 DEA102025LT-6313A1

Description
Manufacturer: TDK Corporation Win Source Part Number: 868319-DEA102025LT-6 313A1 Series: DEA Features: 1.9GHz Center Frequency Low Pass RF Filter (Radio Frequency) 40MHz Bandwidth 0.5dB 0402 (1005 Metric), 4 PC Pad Package: Reel - TR Package: 0402 (1005 Metric), 4 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 445-175597-6, 445-175597-1, 445-175597-2
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 868319-DEA102025LT-6 313A1 Series: DEA Features: 1.9GHz Center Frequency Low Pass RF Filter (Radio Frequency) 40MHz Bandwidth 0.5dB 0402 (1005 Metric), 4 PC Pad Package: Reel - TR Package: 0402 (1005 Metric), 4 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 445-175597-6, 445-175597-1, 445-175597-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - DEA102025LT-6313A1
DEA102025LT-6313A1
RF Filters - DEA102025LT-6313A1 DEA102025LT-6313A1
Manufacturer: TDK Corporation Win Source Part Number: 868319-DEA102025LT-6 313A1 Series: DEA Features: 1.9GHz Center Frequency Low Pass RF Filter (Radio Frequency) 40MHz Bandwidth 0.5dB 0402 (1005 Metric), 4 PC Pad Package: Reel - TR Package: 0402 (1005 Metric), 4 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 445-175597-6, 445-175597-1, 445-175597-2

Manufacturer: TDK Corporation
Win Source Part Number: 868319-DEA102025LT-6313A1
Series: DEA
Features: 1.9GHz Center Frequency Low Pass RF Filter (Radio Frequency) 40MHz Bandwidth 0.5dB 0402 (1005 Metric), 4 PC Pad
Package: Reel - TR
Package: 0402 (1005 Metric), 4 PC Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
Other Part Number: 445-175597-6, 445-175597-1, 445-175597-2

Buy Now Datasheet
RF Filters - 445-175597-6-ND - DigiKey
Thief River Falls, MN, United States
1.9GHz Center Frequency Low Pass RF Filter (Radio Frequency) 40MHz Bandwidth 0.5dB 0402 (1005 Metric), 4 PC Pad

1.9GHz Center Frequency Low Pass RF Filter (Radio Frequency) 40MHz Bandwidth 0.5dB 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 445-175597-1-ND - DigiKey
Thief River Falls, MN, United States
1.9GHz Center Frequency Low Pass RF Filter (Radio Frequency) 40MHz Bandwidth 0.5dB 0402 (1005 Metric), 4 PC Pad

1.9GHz Center Frequency Low Pass RF Filter (Radio Frequency) 40MHz Bandwidth 0.5dB 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 445-175597-2-ND - DigiKey
Thief River Falls, MN, United States
1.9GHz Center Frequency Low Pass RF Filter (Radio Frequency) 40MHz Bandwidth 0.5dB 0402 (1005 Metric), 4 PC Pad

1.9GHz Center Frequency Low Pass RF Filter (Radio Frequency) 40MHz Bandwidth 0.5dB 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
RF FILTER LOW PASS 1.9GHZ 0402

RF FILTER LOW PASS 1.9GHZ 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number DEA102025LT-6313A1 445-175597-6-ND DEA102025LT-6313A1
Product Name RF Filters - DEA102025LT-6313A1 RF Filters RF Filters
Filter Technology Passive Filter
Filter Type Low Pass Low Pass; Low Pass
Fc 1900 MHz 1900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz Wi-Fi U-NII 7-8 bandBoost™ Filter - QPQ5602 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
RF Filters - 1761-1109-ND - DigiKey
Specs
Filter Technology Passive Filter
Fc 5700 MHz
Bandwidth 500000 kHz
View Details
2 suppliers
1525-1660MHz N-Female Cavity Bandstop Filter Rated at 100 Watts (CW) - HRT-SF(1525/1660)-1065N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 500 to 2600 MHz
Insertion Loss 1.7 dB
View Details
Passive GaAs MMIC 12 - 15.5 GHz Bandpass Filter - MFBP-00106PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 12000 to 15500 MHz
View Details