TDK-Lambda Americas Inc., High Power Division DC-DC Converters DDA500N-D2PP-1205-001

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote Datasheet
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - DDA500N-D2PP-1205-001 - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
DDA500N-D2PP-1205-001
DC-DC Converters DDA500N-D2PP-1205-001
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
250-500W Wide range, non isolated dc-dc converters - DDA500N-D2PP-1205-001 - TDK-Lambda Europe GmbH
Achern, Germany
250-500W Wide range, non isolated dc-dc converters
DDA500N-D2PP-1205-001
250-500W Wide range, non isolated dc-dc converters DDA500N-D2PP-1205-001
The DDA DIN rail mount, non-isolated step-down converters are ideal for creating additional high current output voltages from a single output 24V or 48V AC-DC power supply. This highly efficient, compact series accepts a very wide DC input and has a wide output adjustment range with a choice of single or dual output models. Features High Efficiency up to 95% Wide Input Range, up to 9 to 53V Up to 3.3 to 24V Output Adjustment Narrow 36.5mm Width Convection and Forced Air Cooled Applications for this product General Purpose Industrial Test & Measurement Semiconductor Fabrication

The DDA DIN rail mount, non-isolated step-down converters are ideal for creating additional high current output voltages from a single output 24V or 48V AC-DC power supply. This highly efficient, compact series accepts a very wide DC input and has a wide output adjustment range with a choice of single or dual output models.

Features

  • High Efficiency up to 95%
  • Wide Input Range, up to 9 to 53V
  • Up to 3.3 to 24V Output Adjustment
  • Narrow 36.5mm Width
  • Convection and Forced Air Cooled

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Semiconductor Fabrication
Supplier's Site Datasheet
Dc-Dc Converter, 2 O/p, 250W; Power Supply Approvals Tdk-Lambda - 69AH6297 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 250W; Power Supply Approvals Tdk-Lambda
69AH6297
Dc-Dc Converter, 2 O/p, 250W; Power Supply Approvals Tdk-Lambda 69AH6297
DC-DC CONVERTER, 2 O/P, 250W; Power Supply Approvals:ITE; Input Ratio:5:1; Output Power Max:250W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:20A; Output Voltage - Output 2:-12V; Width:36.5mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 250W; Power Supply Approvals:ITE; Input Ratio:5:1; Output Power Max:250W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:20A; Output Voltage - Output 2:-12V; Width:36.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Dc/dc Converter, 2 O/p, 250W Rohs Compliant Tdk-Lambda - 36AJ3539 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 2 O/p, 250W Rohs Compliant Tdk-Lambda
36AJ3539
Dc/dc Converter, 2 O/p, 250W Rohs Compliant Tdk-Lambda 36AJ3539
DC/DC CONVERTER, 2 O/P, 250W ROHS COMPLIANT: YES

DC/DC CONVERTER, 2 O/P, 250W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number DDA500N-D2PP-1205-001 DDA500N-D2PP-1205-001 69AH6297 36AJ3539
Product Name DC-DC Converters 250-500W Wide range, non isolated dc-dc converters Dc-Dc Converter, 2 O/p, 250W; Power Supply Approvals Tdk-Lambda Dc/dc Converter, 2 O/p, 250W Rohs Compliant Tdk-Lambda
Type DC-DC Converter DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor DIN Rail
Features Wide Adjustable Single & Dual Outputs Meets EN55032 Class A Cost optimized Non-isolated output
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-12S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
20W Slimline Single Phase  Single Output Power Supplies - PS-S2005 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details