TDK Corporation Ceramic Capacitors - CXA-0474 CXA-0474

Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053864-CXA-0474 Number of Pins: 12 Number of Outputs: 2 Input Current: 600 mA Categories: Ceramic Capacitors Alternative Parts (Cross-Reference): CXA-0474CXA0474; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Screw RoHS: Compliant Min Operating Temperature: -10 °C
Request a Quote
Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053864-CXA-0474 Number of Pins: 12 Number of Outputs: 2 Input Current: 600 mA Categories: Ceramic Capacitors Alternative Parts (Cross-Reference): CXA-0474CXA0474; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Screw RoHS: Compliant Min Operating Temperature: -10 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CXA-0474 - 1053864-CXA-0474 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CXA-0474
1053864-CXA-0474
Ceramic Capacitors - CXA-0474 1053864-CXA-0474
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053864-CXA-0474 Number of Pins: 12 Number of Outputs: 2 Input Current: 600 mA Categories: Ceramic Capacitors Alternative Parts (Cross-Reference): CXA-0474CXA0474; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Screw RoHS: Compliant Min Operating Temperature: -10 °C

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053864-CXA-0474
Number of Pins: 12
Number of Outputs: 2
Input Current: 600 mA
Categories: Ceramic Capacitors
Alternative Parts (Cross-Reference): CXA-0474CXA0474;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Screw
RoHS: Compliant
Min Operating Temperature: -10 °C

Buy Now
Singapore, Singapore
Dual 67.5KHz Capacitor
60-CXA-0474
Dual 67.5KHz Capacitor 60-CXA-0474
CCFL Inverter Dual Lamp 67.5KHz 12-Pin Product overview: CXA-0474 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 67.5KHz. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Dual, 67.5KHz, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CXA-0474 can be used for catalog matching and distributor lookup.

CCFL Inverter Dual Lamp 67.5KHz 12-Pin Product overview: CXA-0474 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 67.5KHz. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Dual, 67.5KHz, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CXA-0474 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1053864-CXA-0474 60-CXA-0474
Product Name Ceramic Capacitors - CXA-0474 Dual 67.5KHz Capacitor
RoHS Compliant Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100681FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details