TDK-Lambda Americas Inc. Power Supply, Ac-Dc, 75W; No. Of Outputs Tdk-Lambda CUT-75-5FF

Description
POWER SUPPLY, AC-DC, 75W; No. of Outputs:3 Output; Power Rating (Covection Cooling):75W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 265V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:5V; RoHS Compliant: Yes
Description
POWER SUPPLY, AC-DC, 75W; No. of Outputs:3 Output; Power Rating (Covection Cooling):75W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 265V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:5V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 75W; No. Of Outputs Tdk-Lambda - 27AJ4568 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 75W; No. Of Outputs Tdk-Lambda
27AJ4568
Power Supply, Ac-Dc, 75W; No. Of Outputs Tdk-Lambda 27AJ4568
POWER SUPPLY, AC-DC, 75W; No. of Outputs:3 Output; Power Rating (Covection Cooling):75W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 265V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:5V; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 75W; No. of Outputs:3 Output; Power Rating (Covection Cooling):75W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 265V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:5V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ4568
Product Name Power Supply, Ac-Dc, 75W; No. Of Outputs Tdk-Lambda
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
AC/DC Adapters - 1176629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details