TDK-Lambda Americas Inc. Power Supply, Ac-Dc, 75W; No. Of Outputs Tdk-Lambda CUT-75-522

Description
POWER SUPPLY, AC-DC, 75W; No. of Outputs:3 Output; Power Rating (Covection Cooling):75W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 265V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:5V; RoHS Compliant: Yes
Description
POWER SUPPLY, AC-DC, 75W; No. of Outputs:3 Output; Power Rating (Covection Cooling):75W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 265V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:5V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 75W; No. Of Outputs Tdk-Lambda - 27AJ4569 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 75W; No. Of Outputs Tdk-Lambda
27AJ4569
Power Supply, Ac-Dc, 75W; No. Of Outputs Tdk-Lambda 27AJ4569
POWER SUPPLY, AC-DC, 75W; No. of Outputs:3 Output; Power Rating (Covection Cooling):75W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 265V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:5V; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 75W; No. of Outputs:3 Output; Power Rating (Covection Cooling):75W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 265V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:5V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ4569
Product Name Power Supply, Ac-Dc, 75W; No. Of Outputs Tdk-Lambda
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP3305S-E 4Ch Advanced-Series Programmable Linear DC Power Supply - UDP3305S-E - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2175-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Linear DC Power Supply - SPD1305X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details