TDK-Lambda Americas Inc. AC-DC Power Supplies CUS600M-32/SF

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CUS600M-32 is a 600W AC-DC power supply in a 3 x 5 x 1.46 inch open-frame package, designed for medical and ITE applications with Class I and Class II installation compatibility. It delivers 400W with convection cooling and 600W with forced air, operating from 85 to 265Vac input with 96% peak efficiency. The unit features a 32V output with ±0.5% line regulation and ±1% load regulation, a 5V 2A standby output, remote on/off, remote sense, and a power good signal. It complies with IEC/EN/UL/CSA62368-1 and IEC/EN/ES/CSA60601-1 safety standards, IEC61000-3-2 Class A harmonics, and EN60601-1-2:2015 immunity requirements, including 2x MOPP isolation. The device includes overcurrent, overvoltage, and overtemperature protection with automatic or latching recovery. Operating temperature ranges from -20°C to +70°C with derating, and humidity tolerance is 10 to 95%RH non-condensing. Weight is 470g.

Datasheet Summary
Powered by GS/AI

The CUS600M-32 is a 600W AC-DC power supply in a 3 x 5 x 1.46 inch open-frame package, designed for medical and ITE applications with Class I and Class II installation compatibility. It delivers 400W with convection cooling and 600W with forced air, operating from 85 to 265Vac input with 96% peak efficiency. The unit features a 32V output with ±0.5% line regulation and ±1% load regulation, a 5V 2A standby output, remote on/off, remote sense, and a power good signal. It complies with IEC/EN/UL/CSA62368-1 and IEC/EN/ES/CSA60601-1 safety standards, IEC61000-3-2 Class A harmonics, and EN60601-1-2:2015 immunity requirements, including 2x MOPP isolation. The device includes overcurrent, overvoltage, and overtemperature protection with automatic or latching recovery. Operating temperature ranges from -20°C to +70°C with derating, and humidity tolerance is 10 to 95%RH non-condensing. Weight is 470g.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - CUS600M-32/SF - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
CUS600M-32/SF
AC-DC Power Supplies CUS600M-32/SF
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number CUS600M-32/SF
Product Name AC-DC Power Supplies
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC Power Supplies - CUS30M-15/P - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
High Voltage Power Supplies - 802L-1KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-40kV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 152A-3KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details