POWER SUPPLY, AC-DC, 48V, 5.21A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):400W; Power Rating (Convection Cooling):250W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 09AJ9393 |
| Product Name | Power Supply, Ac-Dc, 48V, 5.21A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply |