TDK-Lambda Americas Inc. AC DC Converters CUS400M-28/BX5

Description
Open Frame AC DC Converters 1 Output 28V 8.93A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 28V 8.93A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-CUS400M-28/BX5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-CUS400M-28/BX5-ND
AC DC Converters 285-CUS400M-28/BX5-ND
Open Frame AC DC Converters 1 Output 28V 8.93A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 28V 8.93A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 28V, 8.93A; Power Supply Approvals Tdk-Lambda - 09AJ9375 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 28V, 8.93A; Power Supply Approvals Tdk-Lambda
09AJ9375
Power Supply, Ac-Dc, 28V, 8.93A; Power Supply Approvals Tdk-Lambda 09AJ9375
POWER SUPPLY, AC-DC, 28V, 8.93A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):400W; Power Rating (Convection Cooling):250W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 28V, 8.93A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):400W; Power Rating (Convection Cooling):250W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-CUS400M-28/BX5-ND 09AJ9375
Product Name AC DC Converters Power Supply, Ac-Dc, 28V, 8.93A; Power Supply Approvals Tdk-Lambda
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details
Switching Power Supplies - 1227707 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details