The CUS250M-15 is a 250W single-output AC-DC power supply in a 2 x 4 x 1.56 in (50.8 x 101.6 x 39.5 mm) footprint, delivering 15 V at up to 16.66 A. It operates from 80 to 264 Vac input with 47 to 63 Hz frequency, achieves up to 94% efficiency, and supports convection or conduction cooling up to 85℃ ambient temperature. The unit is certified for Class I and Class II installations, meets IEC/EN 60601-1 and IEC/UL 62368-1 safety standards, and complies with EN55032/EN55011 Class B EMI limits. It includes DC_OK, AC_Fail, and remote on/off signals, and satisfies IEC60601-1-2 Edition 4.1 immunity requirements with Level 4 ESD and surge protection. No-load consumption is under 0.5 W at 230 Vac. The enclosure configuration is open frame with integral baseplate, with optional U-channel, cover, or top-mounted fan.
The compact CUS250M series of single output AC-DC power supplies are available with 12V, 15V, 18V, 24V, 28V, 36V and 48V outputs in a compact industry standard 2 x 4 inch footprint and can deliver 250W with convection and conduction cooling. CUS250M can be used in both Class I and Class II (no earth wire) applications and offers efficiencies in excess of 94%. The very low earth leakage (<150uA) and touch current (<10uA for class I, <70uA for class II installations) values make it ideal for medical equipment applications.
The standard open frame unit includes an integral metal baseplate and mechanical options include U channel format, U channel with cover and U channel with cover and top mounted cooling fan.
Safety certifications include IEC/EN/ES 60601-1 and IEC/EN/UL 62368-1 with UK CA and CE marking for the Low Voltage, EMC and RoHS Directives. The units also comply with EN 55011-B and EN 55032-B conducted and radiated emissions, and meet the IEC60601-1-2 Edition 4 and IEC 61000-4 immunity standards. They are designed to meet the requirements of EN60335-1 and IEC61010-1.
Typical applications include medical (B and BF type), home healthcare, dental, test and measurement, broadcast, professional audio and industrial equipment.
Explore the CUS250M Series
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | CUS250M-15 |
| Product Name | 2 x 4” 250W AC-DC Power Supplies |
| Type | DC Power Supply |
| Form Factor | Open Frame |
| Operating Temperature | -20 to 85 C (-4 to 185 F) |
| DC Output Voltage | 15.0 volts |
| DC Output Current | 16.66 amps |