TDK-Lambda Americas Inc. AC-DC Power Supplies CUS150M-12

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CUS150M-12 is a 150W AC-DC power supply in a 2 x 4 x 1.24 inch industry-standard footprint, designed for convection, forced air, or conduction cooling. It delivers 120W convection-cooled at 40°C and 150W with forced air, operating from 85 to 264 VAC input with 47 to 63 Hz frequency. The unit meets IEC/EN/UL/CSA62368-1, IEC/EN60601-1, and EN60601-1-2:2015 safety and immunity standards, supports Class I and Class II installations, and complies with EN55032/EN55011 Class B conducted and radiated EMI. It achieves up to 94% efficiency and <0.5 W no-load consumption. Medical certifications include double MOPP for BF-type equipment. The model features a 12 V output with a range of 12 to 13.2 V and a maximum output current of 11.6 A convection-cooled or 12.5 A with forced air.

Datasheet Summary
Powered by GS/AI

The CUS150M-12 is a 150W AC-DC power supply in a 2 x 4 x 1.24 inch industry-standard footprint, designed for convection, forced air, or conduction cooling. It delivers 120W convection-cooled at 40°C and 150W with forced air, operating from 85 to 264 VAC input with 47 to 63 Hz frequency. The unit meets IEC/EN/UL/CSA62368-1, IEC/EN60601-1, and EN60601-1-2:2015 safety and immunity standards, supports Class I and Class II installations, and complies with EN55032/EN55011 Class B conducted and radiated EMI. It achieves up to 94% efficiency and <0.5 W no-load consumption. Medical certifications include double MOPP for BF-type equipment. The model features a 12 V output with a range of 12 to 13.2 V and a maximum output current of 11.6 A convection-cooled or 12.5 A with forced air.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - CUS150M-12 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
CUS150M-12
AC-DC Power Supplies CUS150M-12
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
2 x 4” 150W AC-DC Power Supplies - CUS150M-12 - TDK-Lambda Europe GmbH
Achern, Germany
2 x 4” 150W AC-DC Power Supplies
CUS150M-12
2 x 4” 150W AC-DC Power Supplies CUS150M-12
CUS150M is a single output 2” x 4” AC/DC supply with IEC60601-1 3rd edition medical approval as well as IEC62368-1 and is available in five mechanical formats: Open pcb, pcb with baseplate, U channel, U channel with cover and U channel with cover and integral top mounted cooling fan. Open pcb versions provide 150W output power with forced air cooling of 1m/s, and 120W at 40 deg C ambient with convection cooling. U channel and baseplate versions provide 150W at up to 50 deg C ambient without any forced air cooling when mounted to a chassis. It meets class B levels for both conducted and radiated emi and is compliant with EN60601-1-2:2015 Edition 4 immunity requirements. CUS150M is suitable for both Class I and Class II installations, is available with 12V to 48V outputs and is ideal for medical and general applications that require silent operation with no fan noise. Efficiency is up to 94%, and off load power consumption is less than 0.5 W. Features Compact 2x4 inch Footprint Medical Approval with 2 x MoPP Isolation Suitable for Class I and Class II (no earth) Installations 150W Convection Cooled Rating (for U channel) Class B Conducted and Radiated EMI Options for U channel, Cover and Top Fan Operation up to 85°C Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs

CUS150M is a single output 2” x 4” AC/DC supply with IEC60601-1 3rd edition medical approval as well as IEC62368-1 and is available in five mechanical formats: Open pcb, pcb with baseplate, U channel, U channel with cover and U channel with cover and integral top mounted cooling fan. Open pcb versions provide 150W output power with forced air cooling of 1m/s, and 120W at 40 deg C ambient with convection cooling. U channel and baseplate versions provide 150W at up to 50 deg C ambient without any forced air cooling when mounted to a chassis. It meets class B levels for both conducted and radiated emi and is compliant with EN60601-1-2:2015 Edition 4 immunity requirements. CUS150M is suitable for both Class I and Class II installations, is available with 12V to 48V outputs and is ideal for medical and general applications that require silent operation with no fan noise. Efficiency is up to 94%, and off load power consumption is less than 0.5 W.

Features

  • Compact 2x4 inch Footprint
  • Medical Approval with 2 x MoPP Isolation
  • Suitable for Class I and Class II (no earth) Installations
  • 150W Convection Cooled Rating (for U channel)
  • Class B Conducted and Radiated EMI
  • Options for U channel, Cover and Top Fan
  • Operation up to 85°C

Applications for this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • LED Lighting & Signs
Supplier's Site Datasheet
AC DC Converters - 285-CUS150M-12-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-CUS150M-12-ND
AC DC Converters 285-CUS150M-12-ND
Open Frame AC DC Converters 1 Output 12V 10A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 10A 85 ~ 264 VAC Input

Buy Now Datasheet
Switching Power Supplies - 1651428 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1651428
Switching Power Supplies 1651428
TDK-Lambda CUS150M-12

TDK-Lambda CUS150M-12

Supplier's Site
Power Supply, Medical, Ac-Dc, 12V, 10A; Power Supply Approvals Tdk-Lambda - 37AC3004 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 12V, 10A; Power Supply Approvals Tdk-Lambda
37AC3004
Power Supply, Medical, Ac-Dc, 12V, 10A; Power Supply Approvals Tdk-Lambda 37AC3004
POWER SUPPLY, MEDICAL, AC-DC, 12V, 10A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W; Power Rating (Convection Cooling):120W; Input Voltage VAC:85V AC to 264V AC; Output Power Max:120W RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 12V, 10A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W; Power Rating (Convection Cooling):120W; Input Voltage VAC:85V AC to 264V AC; Output Power Max:120W RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 12V, 10A Rohs Compliant Tdk-Lambda - 37AJ8918 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 10A Rohs Compliant Tdk-Lambda
37AJ8918
Power Supply, Ac-Dc, 12V, 10A Rohs Compliant Tdk-Lambda 37AJ8918
POWER SUPPLY, AC-DC, 12V, 10A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 12V, 10A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number CUS150M-12 CUS150M-12 285-CUS150M-12-ND 1651428 37AC3004 37AJ8918
Product Name AC-DC Power Supplies 2 x 4” 150W AC-DC Power Supplies AC DC Converters Switching Power Supplies Power Supply, Medical, Ac-Dc, 12V, 10A; Power Supply Approvals Tdk-Lambda Power Supply, Ac-Dc, 12V, 10A Rohs Compliant Tdk-Lambda
Type DC Power Supply; Medical Power Supply DC Power Supply AC/DC Converter; Medical Power Supply; 1 Medical Power Supply DC Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame Open Frame
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 C (-4 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203L-4kV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303S-20kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUS30M-36/P - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
High Voltage Power Supplies - 303S-15kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details