TDK U.S.A. Corporation RF Circulators and Isolators CU4S0508BT-3600-00

Description
ISOLATOR, CU4S0508 SERIES, CCW,
Request a Quote Datasheet
Description
ISOLATOR, CU4S0508 SERIES, CCW,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 445-CU4S0508BT-3600-00TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
445-CU4S0508BT-3600-00TR-ND
RF Circulators and Isolators 445-CU4S0508BT-3600-00TR-ND
ISOLATOR, CU4S0508 SERIES, CCW,

ISOLATOR, CU4S0508 SERIES, CCW,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 445-CU4S0508BT-3600-00TR-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 800 to 1000MHz - UIYBDC2525A - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 800 to 1000 MHz
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC1620B - kTB Solutions
Specs
Component Circulator
Frequency Range: 6000 to 18000 MHz
Isolation 10 dB
View Details