CU4032K250G2 is a surface-mount disk varistor for transient voltage suppression in control electronics, sensors, and plug-in cards. It is packaged in a 40x32 mm SMD plastic case with a thermoplastic, UL94V-0 flame-retardant encapsulation. The part has a maximum RMS operating voltage of 250 V, a maximum DC operating voltage of 320 V, a surge current rating of 1200 A (8/20 µs), and an energy absorption capability of 19000 mJ (2 ms). It operates from -40°C to +85°C and is RoHS-compatible, suitable for lead-free soldering, and UL and CSA approved. The maximum clamping voltage is 650 V at 10 A, and the capacitance is 105 pF at 1 kHz and 1 V.
Monolithic; Standard Series Product overview: CU4032K250G2 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-CU4032K250G2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-CU4032K250G2 |
| Product Name | Circuit Protection Fuse |
| Mounting | Surface Mount, MLCV |