SMD disk varistor for transient voltage suppression in control electronics, detectors, and sensors, housed in a 40x32 mm SMD plastic package with tinned copper alloy terminations. Rated for a maximum RMS operating voltage of 230 V, with a maximum surge current of 1200 A (8/20 µs) and maximum energy absorption of 12,000 mJ (2 ms). Operates from -40°C to +85°C and is RoHS-compatible, UL-approved, and suitable for lead-free soldering.
VARISTOR 1.2KA 4032 Product overview: CU4032K230 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-CU4032K230 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-CU4032K230 |
| Product Name | Circuit Protection Fuse |
| Mounting | Surface Mount, MLCV |