EPCOS AG 240V Circuit Protection Fuse CU4032K150G2K1

Description
VARISTOR 240V 1.2KA 4032 Product overview: CU4032K150G2K1 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 240V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-CU4032K150G2K1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
VARISTOR 240V 1.2KA 4032 Product overview: CU4032K150G2K1 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 240V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-CU4032K150G2K1 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Cu4032k150g2 is an SMD disk varistor designed for overvoltage protection and transient suppression in control electronics, detectors, sensors, and similar applications. It features a 40x32 mm plastic SMD package, a maximum RMS operating voltage of 150 V, a maximum DC operating voltage of 200 V, a maximum surge current of 1200 A (8/20 µs), and a maximum energy absorption of 11,000 mJ (2 ms). The device has a clamping voltage of 395 V at 10 A, a typical capacitance of 170 pF, and operates within a temperature range of -40 to +85 °C. It is encapsulated in flame-retardant thermoplastic (UL94V-0), has tinned copper alloy terminations compatible with lead-free soldering, and meets UL and CSA approval standards for voltages above 130 V RMS. The component is RoHS-compatible.

Datasheet Summary
Powered by GS/AI

Cu4032k150g2 is an SMD disk varistor designed for overvoltage protection and transient suppression in control electronics, detectors, sensors, and similar applications. It features a 40x32 mm plastic SMD package, a maximum RMS operating voltage of 150 V, a maximum DC operating voltage of 200 V, a maximum surge current of 1200 A (8/20 µs), and a maximum energy absorption of 11,000 mJ (2 ms). The device has a clamping voltage of 395 V at 10 A, a typical capacitance of 170 pF, and operates within a temperature range of -40 to +85 °C. It is encapsulated in flame-retardant thermoplastic (UL94V-0), has tinned copper alloy terminations compatible with lead-free soldering, and meets UL and CSA approval standards for voltages above 130 V RMS. The component is RoHS-compatible.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
240V Circuit Protection Fuse
141-CU4032K150G2K1
240V Circuit Protection Fuse 141-CU4032K150G2K1
VARISTOR 240V 1.2KA 4032 Product overview: CU4032K150G2K1 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 240V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-CU4032K150G2K1 can be used for catalog matching and distributor lookup.

VARISTOR 240V 1.2KA 4032 Product overview: CU4032K150G2K1 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 240V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-CU4032K150G2K1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 141-CU4032K150G2K1
Product Name 240V Circuit Protection Fuse
Mounting Surface Mount, MLCV
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 80 amps
View Details
Fuses - TF16SN1.25TTD - 1118402-TF16SN1.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 1.25 amps
View Details
2 suppliers