The CU3225K50G2 is a surface-mount disk varistor for transient voltage suppression in control electronics, sensors, and plug-in cards. It has a 3225 case size (3.2 × 2.5 mm), a maximum RMS operating voltage of 50 V, a maximum DC operating voltage of 65 V, and a maximum surge current of 400 A (8/20 µs). It absorbs up to 1800 mJ of energy over 2 ms and has a maximum power dissipation of 100 mW. The clamping voltage at 1 A is 135 V, and its capacitance is 300 pF at 1 kHz and 1 V. The device is encapsulated in a thermoplastic, flame-retardant material (UL94V-0), with tinned copper alloy terminations suitable for lead-free soldering. It is RoHS-compatible, UL-approved, and CSA-approved. The operating temperature range is -40 °C to +85 °C, and the storage temperature range is -40 °C to +125 °C.
VARISTOR 82V 400A 3225 Product overview: CU3225K50G2 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82V, 400A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 82V, 400A, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-CU3225K50G2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-CU3225K50G2 |
| Product Name | 82V 400A Circuit Protection Fuse |
| Mounting | Surface Mount, MLCV |