EPCOS AG 470V 400A Circuit Protection Fuse CU3225K300G2K1

Description
VARISTOR 470V 400A 3225 Product overview: CU3225K300G2K1 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470V, 400A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 470V, 400A, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-CU3225K300G2K1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
VARISTOR 470V 400A 3225 Product overview: CU3225K300G2K1 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470V, 400A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 470V, 400A, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-CU3225K300G2K1 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SMD disk varistor with a 300 V RMS maximum operating voltage and 385 V DC maximum operating voltage, rated for a maximum surge current of 400 A (8/20 µs) and maximum energy absorption of 9600 mJ (2 ms). The device is housed in a 3225 case size (3.2 mm x 2.5 mm) with a thermoplastic, UL94V-0 flame-retardant encapsulation and tinned copper alloy terminations compatible with lead-free soldering. It is RoHS-compatible, UL-approved, and designed for transient voltage suppression in control electronics, sensors, and plug-in cards. The clamping voltage at 10 A (8/20 µs) is 775 V, and the typical capacitance is 45 pF at 1 kHz and 1 V. The operating temperature range is -40 °C to +85 °C and storage temperature range is -40 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

SMD disk varistor with a 300 V RMS maximum operating voltage and 385 V DC maximum operating voltage, rated for a maximum surge current of 400 A (8/20 µs) and maximum energy absorption of 9600 mJ (2 ms). The device is housed in a 3225 case size (3.2 mm x 2.5 mm) with a thermoplastic, UL94V-0 flame-retardant encapsulation and tinned copper alloy terminations compatible with lead-free soldering. It is RoHS-compatible, UL-approved, and designed for transient voltage suppression in control electronics, sensors, and plug-in cards. The clamping voltage at 10 A (8/20 µs) is 775 V, and the typical capacitance is 45 pF at 1 kHz and 1 V. The operating temperature range is -40 °C to +85 °C and storage temperature range is -40 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470V 400A Circuit Protection Fuse
141-CU3225K300G2K1
470V 400A Circuit Protection Fuse 141-CU3225K300G2K1
VARISTOR 470V 400A 3225 Product overview: CU3225K300G2K1 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470V, 400A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 470V, 400A, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-CU3225K300G2K1 can be used for catalog matching and distributor lookup.

VARISTOR 470V 400A 3225 Product overview: CU3225K300G2K1 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470V, 400A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 470V, 400A, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-CU3225K300G2K1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 141-CU3225K300G2K1
Product Name 470V 400A Circuit Protection Fuse
Mounting Surface Mount, MLCV
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details
TVS/Fuse/Board Level Protection >> Fuses - TF16AT5.00TTD - LCSC Electronics Technology (HK) Limited
Specs
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 32 volts
View Details
2 suppliers