EPCOS AG 430V 400A Circuit Protection Fuse CU3225K275G2K1

Description
VARISTOR 430V 400A 3225 Product overview: CU3225K275G2K1 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430V, 400A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 430V, 400A, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-CU3225K275G2K1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
VARISTOR 430V 400A 3225 Product overview: CU3225K275G2K1 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430V, 400A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 430V, 400A, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-CU3225K275G2K1 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SMD disk varistor for overvoltage protection and transient suppression, in a 3225 case size (3.2 × 2.5 mm) with a maximum RMS operating voltage of 275 V and a maximum surge current of 400 A (8/20 µs). The device is encapsulated in flame-retardant thermoplastic (UL94V-0), end-terminated with tinned copper alloy, and rated for operation from -40°C to +85°C. It is RoHS-compatible, suitable for lead-free soldering, and approved by UL and CSA. Clamping voltage at 1 mA is 430 V, with a typical capacitance of 50 pF at 1 kHz and 1 V.

Datasheet Summary
Powered by GS/AI

SMD disk varistor for overvoltage protection and transient suppression, in a 3225 case size (3.2 × 2.5 mm) with a maximum RMS operating voltage of 275 V and a maximum surge current of 400 A (8/20 µs). The device is encapsulated in flame-retardant thermoplastic (UL94V-0), end-terminated with tinned copper alloy, and rated for operation from -40°C to +85°C. It is RoHS-compatible, suitable for lead-free soldering, and approved by UL and CSA. Clamping voltage at 1 mA is 430 V, with a typical capacitance of 50 pF at 1 kHz and 1 V.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
430V 400A Circuit Protection Fuse
141-CU3225K275G2K1
430V 400A Circuit Protection Fuse 141-CU3225K275G2K1
VARISTOR 430V 400A 3225 Product overview: CU3225K275G2K1 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430V, 400A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 430V, 400A, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-CU3225K275G2K1 can be used for catalog matching and distributor lookup.

VARISTOR 430V 400A 3225 Product overview: CU3225K275G2K1 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430V, 400A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 430V, 400A, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-CU3225K275G2K1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 141-CU3225K275G2K1
Product Name 430V 400A Circuit Protection Fuse
Mounting Surface Mount, MLCV
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting DIN Rail
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Fuses - 2019-CCF1N12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers