CU3225K230G2 is a surface-mount disk varistor for transient voltage suppression in control electronics, detectors, sensors, and similar applications. It features a 3225 (32mm x 25mm) SMD plastic package with thermoplastic encapsulation rated UL94V-0, and tinned copper alloy terminations compatible with lead-free soldering. The part has a maximum RMS operating voltage of 230 V, a maximum DC operating voltage of 300 V, a maximum surge current of 1200 A (8/20 µs), and a maximum energy absorption of 13000 mJ (2 ms). It is RoHS-compatible, UL-approved, and operates from -40°C to +85°C with storage from -40°C to +125°C.
VARISTOR 400A 3225 Product overview: CU3225K230G2 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 400A, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-CU3225K230G2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-CU3225K230G2 |
| Product Name | 400A Circuit Protection Fuse |
| Mounting | Surface Mount, MLCV |