CT0805M6G is a surface-mount multilayer varistor for transient voltage suppression, in a 0805 case size. It has a maximum RMS operating voltage of 6 V, a DC voltage rating of 8 V, and can withstand an 8/20 µs surge current of 120 A. Its maximum energy absorption is 200 mJ, and the maximum power dissipation is 5 mW. The operating temperature range is up to +125 °C. The varistor voltage at 1 mA is 11 V, and the clamping voltage at 1 A is 20 V. The device has a typical capacitance of 600 pF at 1 kHz and 1 V.
VARISTOR 11V 120A 0805 Product overview: CT0805M6G from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11V, 120A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 11V, 120A, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-CT0805M6G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-CT0805M6G |
| Product Name | 11V 120A Circuit Protection Fuse |
| Mounting | Surface Mount, MLCV |