The CT0603S17BCCG2 is a surface-mount multilayer ceramic varistor designed for automotive electronic circuit protection against electrostatic discharge and surge currents. It comes in a 0603 size (1.6 mm × 0.8 mm) package with a three-layer termination. The device has a maximum operating RMS voltage of 17 V and DC voltage of 22 V, with a varistor voltage range of 25.0 to 40.0 V at 1 mA. It offers ESD protection up to 30 kV per IEC 61000-4-2, a maximum clamping voltage of 50 V at 1 A, and a surge current rating of 30 A (8/20 µs). Capacitance is 53 pF ±40% at 1 MHz, and it operates reliably from -55 °C to +150 °C without derating. The component is RoHS-compatible and qualified to AEC-Q200 Rev-D.
VARISTOR 32.5V 30A 0603 Product overview: CT0603S17BCCG2 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32.5V, 30A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 32.5V, 30A, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-CT0603S17BCCG2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-CT0603S17BCCG2 |
| Product Name | 32.5V 30A Circuit Protection Fuse |
| Mounting | Surface Mount, MLCV |