CT0603M6G is a surface-mount multilayer varistor for ESD and surge protection, housed in a 0603 (1608 metric) case size. It has a maximum RMS operating voltage of 6 V, a DC voltage rating of 8 V, and can withstand a surge current of 30 A (8/20 µs). The varistor has a clamping voltage of 27 V at 20 A, a typical capacitance of 200 pF, and operates up to +125 °C. It provides bidirectional protection, meets IEC 61000-4-2 level 4 for ±8 kV contact and ±15 kV air discharge, and complies with RoHS standards. The device is designed for use in mobile devices, control electronics, and surge protection applications.
VARISTOR 11V 30A 0603 Product overview: CT0603M6G from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11V, 30A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 11V, 30A, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-CT0603M6G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-CT0603M6G |
| Product Name | 11V 30A Circuit Protection Fuse |
| Mounting | Surface Mount, MLCV |