AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
The CSW65 series of industrial AC-DC power supplies are available in three package styles; U-channel, enclosed and DIN rail mounting. The series can accept a wide 90 to 305Vac, making it suitable for use with 115, 230 and 277Vac nominal inputs. Output voltages range from 5 to 54V with output power levels of up to 65W. The CSW meets efficiency level VI and has a low off-load power consumption of <150mW.
Features
Applications for this product
AC/DC DIN RAIL SUPPLY 24V 65W
POWER SUPPLY, AC-DC, 24V, 2.71A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:24V; Output Current - Output 1:2.71A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CSW65-24/D | CSW65-24/D | 285-2787-ND | 24AC6238 |
| Product Name | AC-DC Power Supplies | 40-65W Industrial AC-DC Power Supplies | Industrial, DIN Rail Power Supplies | Power Supply, Ac-Dc, 24V, 2.71A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | 1 | DC Power Supply |
| Technology | Switching Power Supply | |||
| Form Factor | DIN Rail | |||
| Features | Cover and DIN rail mount options DoE efficiency level VI, ErP Tier 2 UL1310 Class 2 compliant | |||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |