Win Source Part Number: 989541-CSS500-57
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: CSS500 (500W)
Type: Open Frame
Features: Adjustable Output, Load Sharing, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input
Package: Bulk
Applications: Medical
Standard Package: 1
Power (Watts): 360W (500W Forced Air)
Voltage - Input: 90 ~ 264 VAC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 57V
Efficiency: 87%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: 0°C ~ 70°C (With Derating)
Dimension: 9.00" L x 4.70" W x 1.63" H (228.6mm x 119.4mm x 41.4mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9510
Current - Output 1: 6.32 A
Mfr: TDK-Lambda Americas Inc
Other Names: CSS50057,CSS500-57,C
Product Status: Not For New Designs
Approval Agency: CE
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 989541-CSS500-57 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Bulk |