TDK-Lambda Americas Inc., High Power Division Power Supplies - External/Internal (Off-Board) - AC DC Converters CSS500-36

Description
Win Source Part Number: 965906-CSS500-36 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: CSS500 (500W) Type: Open Frame Features: Adjustable Output, Load Sharing, Remote Sense, Standby Output, Universal Input Package: Bulk Applications: Medical Standard Package: 1 Power (Watts): 360W (500W Forced Air) Voltage - Input: 90 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 36V Efficiency: 87% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 70°C (With Derating) Dimension: 9.00" L x 4.70" W x 1.63" H (228.6mm x 119.4mm x 41.4mm) Alternative Parts (Cross-Reference): CSS500-30; HWS300P-36; RWS300B36; LCM600U-T-4-A; LCC600-36U-9P; DLG100PS36CSS50036; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6018 Current - Output 1: 10 A Mfr: TDK-Lambda Americas Inc Other Names: 285-CSS500-36,CSS500 36,CSS500-36,285-208 2-ND,285-2082 Product Status: Not For New Designs Approval Agency: CE
Request a Quote Datasheet
Description
Win Source Part Number: 965906-CSS500-36 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: CSS500 (500W) Type: Open Frame Features: Adjustable Output, Load Sharing, Remote Sense, Standby Output, Universal Input Package: Bulk Applications: Medical Standard Package: 1 Power (Watts): 360W (500W Forced Air) Voltage - Input: 90 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 36V Efficiency: 87% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 70°C (With Derating) Dimension: 9.00" L x 4.70" W x 1.63" H (228.6mm x 119.4mm x 41.4mm) Alternative Parts (Cross-Reference): CSS500-30; HWS300P-36; RWS300B36; LCM600U-T-4-A; LCC600-36U-9P; DLG100PS36CSS50036; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6018 Current - Output 1: 10 A Mfr: TDK-Lambda Americas Inc Other Names: 285-CSS500-36,CSS500 36,CSS500-36,285-208 2-ND,285-2082 Product Status: Not For New Designs Approval Agency: CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 965906-CSS500-36 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
965906-CSS500-36
Power Supplies - External/Internal (Off-Board) - AC DC Converters 965906-CSS500-36
Win Source Part Number: 965906-CSS500-36 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: CSS500 (500W) Type: Open Frame Features: Adjustable Output, Load Sharing, Remote Sense, Standby Output, Universal Input Package: Bulk Applications: Medical Standard Package: 1 Power (Watts): 360W (500W Forced Air) Voltage - Input: 90 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 36V Efficiency: 87% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 70°C (With Derating) Dimension: 9.00" L x 4.70" W x 1.63" H (228.6mm x 119.4mm x 41.4mm) Alternative Parts (Cross-Reference): CSS500-30; HWS300P-36; RWS300B36; LCM600U-T-4-A; LCC600-36U-9P; DLG100PS36CSS50036; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6018 Current - Output 1: 10 A Mfr: TDK-Lambda Americas Inc Other Names: 285-CSS500-36,CSS500 36,CSS500-36,285-208 2-ND,285-2082 Product Status: Not For New Designs Approval Agency: CE

Win Source Part Number: 965906-CSS500-36
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: CSS500 (500W)
Type: Open Frame
Features: Adjustable Output, Load Sharing, Remote Sense, Standby Output, Universal Input
Package: Bulk
Applications: Medical
Standard Package: 1
Power (Watts): 360W (500W Forced Air)
Voltage - Input: 90 ~ 264 VAC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 36V
Efficiency: 87%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: 0°C ~ 70°C (With Derating)
Dimension: 9.00" L x 4.70" W x 1.63" H (228.6mm x 119.4mm x 41.4mm)
Alternative Parts (Cross-Reference): CSS500-30; HWS300P-36; RWS300B36; LCM600U-T-4-A; LCC600-36U-9P; DLG100PS36CSS50036;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.6018
Current - Output 1: 10 A
Mfr: TDK-Lambda Americas Inc
Other Names: 285-CSS500-36,CSS50036,CSS500-36,285-2082-ND,285-2082
Product Status: Not For New Designs
Approval Agency: CE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 965906-CSS500-36
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5642N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A0565ZHKLA1 - 279335-ICE2A0565Z - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7-1
Output Power 23 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
AC DC Converters - LM100-20B15 - 877129-LM100-20B15 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type Other; Box
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details