TDK-Lambda Americas Inc. Power Supply, Medical, Ac-Dc, 19V, 3.43A; No. Of Outputs Tdk-Lambda CSS-65A-19

Description
POWER SUPPLY, MEDICAL, AC-DC, 19V, 3.43A; No. of Outputs:1 Output; Power Rating (Covection Cooling):65W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 265V AC; Power Supply Output Type:Fixed; Output Voltage - Output RoHS Compliant: Yes
Description
POWER SUPPLY, MEDICAL, AC-DC, 19V, 3.43A; No. of Outputs:1 Output; Power Rating (Covection Cooling):65W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 265V AC; Power Supply Output Type:Fixed; Output Voltage - Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Medical, Ac-Dc, 19V, 3.43A; No. Of Outputs Tdk-Lambda - 27AJ4526 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 19V, 3.43A; No. Of Outputs Tdk-Lambda
27AJ4526
Power Supply, Medical, Ac-Dc, 19V, 3.43A; No. Of Outputs Tdk-Lambda 27AJ4526
POWER SUPPLY, MEDICAL, AC-DC, 19V, 3.43A; No. of Outputs:1 Output; Power Rating (Covection Cooling):65W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 265V AC; Power Supply Output Type:Fixed; Output Voltage - Output RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 19V, 3.43A; No. of Outputs:1 Output; Power Rating (Covection Cooling):65W; Power Rating (Forced Cooling):-; Input Voltage VAC:85V AC to 265V AC; Power Supply Output Type:Fixed; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ4526
Product Name Power Supply, Medical, Ac-Dc, 19V, 3.43A; No. Of Outputs Tdk-Lambda
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Bench Power Supplies - 1026057 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 200.0 volts
DC Output Current 10 amps
View Details