TDK Corporation OEM Parts - OEM Parts (C - E) - CS11-E2GA222MYVS CS11-E2GA222MYVS

Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053222-CS11-E2GA222 MYVS Packaging: Tape and Reel Termination: Radial Mounting: SMD (SMT) Capacitance: 2.2 nF Tolerance: 20 % Composition: Ceramic Categories: OEM Parts(C-E) Case / Package: Radial Alternative Parts (Cross-Reference): CS11-E2GA222MYVSCS11 E2GA222MYVS; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 7 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C Lead Pitch: 7.5 mm Lead Diameter: 600 µm
Request a Quote
Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053222-CS11-E2GA222 MYVS Packaging: Tape and Reel Termination: Radial Mounting: SMD (SMT) Capacitance: 2.2 nF Tolerance: 20 % Composition: Ceramic Categories: OEM Parts(C-E) Case / Package: Radial Alternative Parts (Cross-Reference): CS11-E2GA222MYVSCS11 E2GA222MYVS; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 7 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C Lead Pitch: 7.5 mm Lead Diameter: 600 µm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - CS11-E2GA222MYVS - 1053222-CS11-E2GA222MYVS - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CS11-E2GA222MYVS
1053222-CS11-E2GA222MYVS
OEM Parts - OEM Parts (C - E) - CS11-E2GA222MYVS 1053222-CS11-E2GA222MYVS
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053222-CS11-E2GA222 MYVS Packaging: Tape and Reel Termination: Radial Mounting: SMD (SMT) Capacitance: 2.2 nF Tolerance: 20 % Composition: Ceramic Categories: OEM Parts(C-E) Case / Package: Radial Alternative Parts (Cross-Reference): CS11-E2GA222MYVSCS11 E2GA222MYVS; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 7 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C Lead Pitch: 7.5 mm Lead Diameter: 600 µm

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053222-CS11-E2GA222MYVS
Packaging: Tape and Reel
Termination: Radial
Mounting: SMD (SMT)
Capacitance: 2.2 nF
Tolerance: 20 %
Composition: Ceramic
Categories: OEM Parts(C-E)
Case / Package: Radial
Alternative Parts (Cross-Reference): CS11-E2GA222MYVSCS11E2GA222MYVS;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 7 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -25 °C
Lead Pitch: 7.5 mm
Lead Diameter: 600 µm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1053222-CS11-E2GA222MYVS
Product Name OEM Parts - OEM Parts (C - E) - CS11-E2GA222MYVS
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R473M2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-0402N101F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers