Manufacturer: TDK Corporation
Win Source Part Number: 771742-CPL2510T2R2M
Series: CPL
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 800mA
Shielding: Shielded
Inductance: 2.2μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 800mA
Part Status: Obsolete(EOL)
Family Name: CPL
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 175.5 mOhm Max
Dimension: 0.098" L x 0.059" W (2.50mm x 1.50mm)
Height - Seated (Maximum): 0.039" (1.00mm)
Alternative Parts (Cross-Reference): LQM2HPN2R2MJHL; MPB252010T-2R2T-NA2;
Introduction Date: July 04, 2001
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
2.2µH Shielded Wirewound Inductor 800mA 175.5mOhm Max Nonstandard
FIXED IND 2.2UH 800MA 175.5 MOHM Product overview: CPL2510T2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 800MA, 175.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 800MA, 175.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CPL2510T2R2M can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 771742-CPL2510T2R2M | 445-4162-2-ND | 71-CPL2510T2R2M |
| Product Name | Fixed Inductors - CPL2510T2R2M | Fixed Inductors | 2.2UH 800MA 175.5 MOHM Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Application | RF Choke |