TDK-Lambda Americas Inc. Baseplate-cooled 500W AC-DC power supplies CPFE500F-24-DL-C

Description
Based on TDK-Lambda's PFE series of power modules, these 500 AC-DC power supplies feature baseplate cooling. The CPFE series can operate in harsh environments where no fan cooling is permitted. The power supply is available with protective coating to protect against the ingress of dust, moisture and other contaminants making the product ideal for harsh, dusty or outdoor applications. The units conform to MIL STD 461/462D CE102 EMC specifications for defence applications. Features Universal Input Baseplate cooled No fan required High Efficiency Protective coating option No minimum load 2 Year Warranty Applications for this product General Purpose Industrial Broadcast / Communications / Professional Audio LED Lighting & Signs Commercial Aerospace Rugged / Harsh Environment
Request a Quote Datasheet
Description
Based on TDK-Lambda's PFE series of power modules, these 500 AC-DC power supplies feature baseplate cooling. The CPFE series can operate in harsh environments where no fan cooling is permitted. The power supply is available with protective coating to protect against the ingress of dust, moisture and other contaminants making the product ideal for harsh, dusty or outdoor applications. The units conform to MIL STD 461/462D CE102 EMC specifications for defence applications. Features Universal Input Baseplate cooled No fan required High Efficiency Protective coating option No minimum load 2 Year Warranty Applications for this product General Purpose Industrial Broadcast / Communications / Professional Audio LED Lighting & Signs Commercial Aerospace Rugged / Harsh Environment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseplate-cooled 500W AC-DC power supplies - CPFE500F-24-DL-C - TDK-Lambda Europe GmbH
Achern, Germany
Baseplate-cooled 500W AC-DC power supplies
CPFE500F-24-DL-C
Baseplate-cooled 500W AC-DC power supplies CPFE500F-24-DL-C
Based on TDK-Lambda's PFE series of power modules, these 500 AC-DC power supplies feature baseplate cooling. The CPFE series can operate in harsh environments where no fan cooling is permitted. The power supply is available with protective coating to protect against the ingress of dust, moisture and other contaminants making the product ideal for harsh, dusty or outdoor applications. The units conform to MIL STD 461/462D CE102 EMC specifications for defence applications. Features Universal Input Baseplate cooled No fan required High Efficiency Protective coating option No minimum load 2 Year Warranty Applications for this product General Purpose Industrial Broadcast / Communications / Professional Audio LED Lighting & Signs Commercial Aerospace Rugged / Harsh Environment

Based on TDK-Lambda's PFE series of power modules, these 500 AC-DC power supplies feature baseplate cooling. The CPFE series can operate in harsh environments where no fan cooling is permitted. The power supply is available with protective coating to protect against the ingress of dust, moisture and other contaminants making the product ideal for harsh, dusty or outdoor applications. The units conform to MIL STD 461/462D CE102 EMC specifications for defence applications.

Features

  • Universal Input
  • Baseplate cooled
  • No fan required
  • High Efficiency
  • Protective coating option
  • No minimum load
  • 2 Year Warranty

Applications for this product

  • General Purpose Industrial
  • Broadcast / Communications / Professional Audio
  • LED Lighting & Signs
  • Commercial Aerospace
  • Rugged / Harsh Environment
Supplier's Site Datasheet
AC DC Converters - 285-CPFE500F-24-DL-C-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-CPFE500F-24-DL-C-ND
AC DC Converters 285-CPFE500F-24-DL-C-ND
Enclosed, Conformal Coated AC DC Converters 1 Output 24V 18A 90 ~ 265 VAC Input

Enclosed, Conformal Coated AC DC Converters 1 Output 24V 18A 90 ~ 265 VAC Input

Buy Now Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH DigiKey
Product Category Power Supplies Power Supplies
Product Number CPFE500F-24-DL-C 285-CPFE500F-24-DL-C-ND
Product Name Baseplate-cooled 500W AC-DC power supplies AC DC Converters
Type DC Power Supply AC/DC Converter; 1
DC Output Voltage 24.0 volts
DC Output Current 18 amps
DC Output Power 432 watts
Unlock Full Specs
to access all available technical data

Similar Products

1U Front End Power supply - FPS1000 12 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 12.0 volts
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSD-10048-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 2.1 amps
View Details
2 suppliers
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details