TDK-Lambda Americas Inc., High Power Division 720-1000W Conduction Cooled Power Supplies CPFE1000FI-48

Description
The baseplate cooled CPFE1000FI applications include harsh environments where cooling fans are not permitted. They are ideal for users who require a fully compliant power supply, but do not have the time or resources to develop a custom power-module based solution. Three compact package types are available – a low profile U-channel with or without a cover and as an open-frame PCB assembly. A standard I2C interface allows engineers to interrogate and monitor the product in remote applications. Features Smaller size than CPFE1000F Baseplate cooled, no fan required Protective coating option I2C Interface High Efficiency Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs Renewable Energy
Request a Quote Datasheet
Description
The baseplate cooled CPFE1000FI applications include harsh environments where cooling fans are not permitted. They are ideal for users who require a fully compliant power supply, but do not have the time or resources to develop a custom power-module based solution. Three compact package types are available – a low profile U-channel with or without a cover and as an open-frame PCB assembly. A standard I2C interface allows engineers to interrogate and monitor the product in remote applications. Features Smaller size than CPFE1000F Baseplate cooled, no fan required Protective coating option I2C Interface High Efficiency Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs Renewable Energy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
720-1000W Conduction Cooled Power Supplies - CPFE1000FI-48 - TDK-Lambda Europe GmbH
Achern, Germany
720-1000W Conduction Cooled Power Supplies
CPFE1000FI-48
720-1000W Conduction Cooled Power Supplies CPFE1000FI-48
The baseplate cooled CPFE1000FI applications include harsh environments where cooling fans are not permitted. They are ideal for users who require a fully compliant power supply, but do not have the time or resources to develop a custom power-module based solution. Three compact package types are available – a low profile U-channel with or without a cover and as an open-frame PCB assembly. A standard I2C interface allows engineers to interrogate and monitor the product in remote applications. Features Smaller size than CPFE1000F Baseplate cooled, no fan required Protective coating option I2C Interface High Efficiency Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs Renewable Energy

The baseplate cooled CPFE1000FI applications include harsh environments where cooling fans are not permitted. They are ideal for users who require a fully compliant power supply, but do not have the time or resources to develop a custom power-module based solution. Three compact package types are available – a low profile U-channel with or without a cover and as an open-frame PCB assembly. A standard I2C interface allows engineers to interrogate and monitor the product in remote applications.

Features

  • Smaller size than CPFE1000F
  • Baseplate cooled, no fan required
  • Protective coating option
  • I2C Interface
  • High Efficiency

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • LED Lighting & Signs
  • Renewable Energy
Supplier's Site Datasheet
AC-DC Power Supplies - CPFE1000FI-48 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
CPFE1000FI-48
AC-DC Power Supplies CPFE1000FI-48
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - 285-CPFE1000FI-48-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-CPFE1000FI-48-ND
AC DC Converters 285-CPFE1000FI-48-ND
Open Frame AC DC Converters 1 Output 48V 21A 90 ~ 265 VAC Input

Open Frame AC DC Converters 1 Output 48V 21A 90 ~ 265 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 21A; Power Supply Approvals Tdk-Lambda - 78X4862 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 21A; Power Supply Approvals Tdk-Lambda
78X4862
Power Supply, Ac-Dc, 48V, 21A; Power Supply Approvals Tdk-Lambda 78X4862
POWER SUPPLY, AC-DC, 48V, 21A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):1kW; Input Voltage VAC:90V AC to 265V AC; Output Voltage - Output 1:48V RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 21A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):1kW; Input Voltage VAC:90V AC to 265V AC; Output Voltage - Output 1:48V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number CPFE1000FI-48 CPFE1000FI-48 285-CPFE1000FI-48-ND 78X4862
Product Name 720-1000W Conduction Cooled Power Supplies AC-DC Power Supplies AC DC Converters Power Supply, Ac-Dc, 48V, 21A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame Open Frame Open Frame
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 85 C (-40 to 185 F)
DC Output Voltage 48.0 volts 48.0 volts 48.0 volts
DC Output Current 21 amps 21 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-SDR-120-24-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps
View Details
2 suppliers
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details