The CPFE1000FI-48/PH is a 1008W conduction-cooled AC-DC power supply with a 48V output, designed for industrial applications requiring remote monitoring and control via I2C interface. It operates from 90 to 265Vac input with a frequency range of 47 to 63Hz, and maintains full output power up to +70°C ambient with a maximum baseplate temperature of +85°C. The unit features voltage and current programming, remote sense, remote on/off, and parallel operation capability, with compliance to IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Open Frame, Conformal Coated AC DC Converters 1 Output 48V 21A 85 ~ 265 VAC Input
AC-DC, 115-230VAC, OUTPUT 48V 21A,1008W (PCB STYLE AND COATING)
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CPFE1000FI-48/PH | CPFE1000FI-48/PH-ND | 69AC4635 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Ac-Dc, 115-230Vac, Output 48V 21A,1008W (Pcb Style And Coating) Tdk-Lambda |
| Type | DC Power Supply | AC/DC Converter; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Form Factor | Open Frame | ||
| Features | Open frame, U-channel, or Cover Baseplate cooled Conformal coating option | ||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) |